EN
  • EN
  • DE

EN71NS032A0-9DCWP

Part No EN71NS032A0-9DCWP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description Stacked Multi-Chip Product (MCP) Flash Memory and RAM 32 Megabit (2M x 16-bit) CMOS 1.8 Volt-only Burst Simultaneous Operation, Multiplexed Flash Memory and 16 Megabit (1M x 16-bit) Pseudo Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172045-EN71NS032A0-9DCWP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN71NS032A0-9DCWP CAD Model

Description

The EN71NS032A0-9DCWP is a 32Mb (4MB) Quad SPI NOR Flash memory device manufactured by Eon Silicon Solution. It offers high performance and low power consumption, making it suitable for a variety of embedded applications that require reliable non-volatile storage. With its Quad SPI interface, it provides faster data transfer rates compared to traditional SPI interfaces.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Wearable Devices
  • IoT Devices
  • Industrial Control Systems

Features:

  • 32Mb (4MB) density
  • Quad SPI (QSPI) interface
  • Standard SPI modes 0 and 3
  • High-speed clock frequency (e.g., up to 104MHz)
  • Wide operating voltage range (e.g., 1.65V to 3.6V)
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB
  • Block Erase: 32KB or 64KB
  • Chip Erase
  • Software and Hardware Write Protection

Benefits:

  • Faster data transfer rates due to the Quad SPI interface
  • Low power consumption for energy-efficient applications
  • Flexible erase options for efficient memory management
  • Enhanced data protection through software and hardware write protection
  • Wide operating voltage range for compatibility with various systems
  • Suitable for space-constrained applications due to small package sizes

Technical Specifications:

  • Memory Size: 32Mb (4MB)
  • Interface: Quad SPI (QSPI)
  • Operating Voltage: Typically 1.65V to 3.6V (check datasheet for exact range)
  • Clock Frequency: Up to 104 MHz (check datasheet for exact value)
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • Package: WSON, QFN, or other equivalent small-footprint packages

The EN71NS032A0-9DCWP is designed for embedded systems that require high-performance, low-power non-volatile memory. It offers a balance of speed, storage capacity, and energy efficiency. Consult the official datasheet from Eon Silicon Solution for complete and up-to-date specifications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess