The EN25P32-100VIP is a 32-megabit (4MB) Serial Flash memory device manufactured by Eon Silicon Solution. It is a popular choice for storing firmware, configuration data, and other non-volatile data in embedded systems. The device supports the standard SPI (Serial Peripheral Interface) protocol for communication, making it easy to interface with microcontrollers and other host devices.
Applications:
- Embedded Systems
- Set-Top Boxes
- Networking Equipment
- Consumer Electronics
- IoT Devices
Features:
- 32-Megabit (4MB) density
- Standard SPI interface (Serial Peripheral Interface)
- Single Voltage Supply: 2.7V to 3.6V
- High Performance: Up to 104MHz clock frequency
- Page Program (256 Bytes per Page)
- Sector Erase (4KB), Block Erase (32KB/64KB)
- Chip Erase
- Write Protection: Hardware Write Protection
- Low Power Consumption
Benefits:
- Cost-effective solution for non-volatile memory storage
- Simple interface for easy integration with microcontrollers
- High-speed data transfer rates
- Flexible erase options for efficient memory management
- Enhanced data protection with hardware write protection
- Low power consumption for battery-powered applications
Technical Specifications:
- Memory Size: 32 Mbit (4MB)
- Interface: SPI (Serial Peripheral Interface)
- Operating Voltage: 2.7V to 3.6V
- Clock Frequency: Up to 104MHz
- Operating Temperature: -40°C to +85°C
- Package: DIP8, SOP8, SOIC8, or other equivalent packages
The EN25P32-100VIP is a versatile and reliable Serial Flash memory device suitable for a wide range of applications. Always consult the official datasheet from Eon Silicon Solution or a reliable distributor for precise specifications before using this component in a design.