The EN25LF20-75GIP is a 2M-bit serial Flash memory device manufactured by Eon Silicon Solution. It provides reliable and efficient storage for a range of embedded applications. The device utilizes the SPI (Serial Peripheral Interface) for communication, enabling simple integration with microcontrollers and other host devices.
Applications:
- Embedded Systems: Used for storing firmware, boot code, and configuration data in various embedded applications, including IoT devices, wearable electronics, and industrial control systems.
- Networking Devices: Employed in routers, switches, and other networking equipment to store bootloaders, configuration files, and network protocols.
- Consumer Electronics: Integrated into consumer electronics products such as digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
- Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems for storing application code and system settings.
- Medical Devices: Found in medical equipment for storing firmware and calibration data, ensuring reliable operation and data integrity.
Features:
- 2M-bit (256KB) Capacity: Offers ample storage for firmware, configuration data, and other code requirements.
- SPI Interface: Uses the SPI interface for easy integration with microcontrollers and other host devices.
- Single Voltage Supply: Operates from a single 2.7V to 3.6V power supply, simplifying power management.
- High Performance: Provides fast read, program, and erase speeds, ensuring efficient data access and storage.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
Benefits:
- Reliable Data Storage: Ensures robust and reliable non-volatile storage for critical data.
- Simplified System Integration: The SPI interface simplifies integration with a wide range of microcontrollers and host devices.
- Compact Footprint: Small package size allows for efficient use of board space in compact designs.
- Cost-Effective Solution: Offers a cost-effective storage solution for embedded systems.
- Extended Operating Temperature Range: Operates over a wide temperature range, making it suitable for industrial and automotive applications.
Additional Details:
The EN25LF20-75GIP features a 75MHz clock speed for efficient data transfer. It supports standard, dual, and quad SPI modes, providing flexibility in communication protocols. The device also includes features such as write protection, power-down mode, and sector protection to enhance data security and system reliability. It comes in various package options, including SOP (Small Outline Package) and DIP (Dual In-line Package) to accommodate different board layouts and assembly processes.