EN
  • EN
  • DE

P2571WFA0

Part No P2571WFA0
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265798-P2571WFA0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2571WFA0 CAD Model

Description

The ENE P2571WFA0 is a power management integrated circuit (PMIC) designed for various portable electronic devices. It provides comprehensive power distribution and regulation, contributing to efficient operation and extended battery life. This PMIC integrates multiple functionalities, making it suitable for applications requiring compact and reliable power solutions.

Applications:

  • Notebook Computers: Manages power distribution and battery charging functions.
  • Portable Media Players: Ensures efficient power usage for extended playback time.
  • Smartphones: Regulates power flow to different components, optimizing battery life.
  • Handheld Gaming Consoles: Provides stable power supply for consistent performance.

Features:

  • Integrated Battery Charger: Supports various battery charging profiles, including Li-ion and Li-Polymer.
  • Multiple DC-DC Converters: Includes buck and boost converters for different voltage requirements.
  • Low Dropout Regulators (LDOs): Provides stable voltage rails for sensitive components.
  • Over-Voltage Protection (OVP): Protects against excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (TSP): Shuts down the device to prevent overheating.
  • Short-Circuit Protection (SCP): Protects against short circuits on the output rails.

Benefits:

  • Extended Battery Life: Efficient power management minimizes energy consumption.
  • Enhanced System Reliability: Protection features ensure stable and reliable operation.
  • Simplified Board Design: Integration of multiple functions reduces component count and board space.
  • Reduced Heat Dissipation: High efficiency converters minimize heat generation.
  • Improved System Performance: Stable voltage rails ensure optimal performance of connected components.

Additional Details:

The P2571WFA0 is typically configured through I2C or similar communication interfaces, allowing for flexible adjustment of parameters such as output voltage, current limits, and charging profiles. Its small package size and low power consumption make it an ideal choice for portable devices. Detailed technical specifications, including voltage ranges, switching frequencies, and thermal characteristics, are available in the ENE product datasheet.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess