EN
  • EN
  • DE

EMC VNXB6GSDAE25F - EMC 25-slot Disk Array Enclosure for 2.5in

Part No EMC VNXB6GSDAE25F - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400938-EMC VNXB6GSDAE25F - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNXB6GSDAE25F - EMC 25-slot Disk Array Enclosure for 2.5in CAD Model

Description

The EMC VNXB6GSDAE25F represents a versatile disk array enclosure designed to accommodate 25 2.5-inch drives, offering a flexible and scalable storage solution. It is part of the EMC VNX series, known for its reliability and performance in storage solutions. The design focuses on supporting a mix of SSDs and HDDs, allowing for tiered storage configurations that optimize performance and cost. This 25-slot enclosure supports SAS and NL-SAS drives, enabling high-speed data transfers and efficient storage operations. It is designed to seamlessly integrate with other VNX series components, providing a cohesive and flexible storage environment that can adapt to varying business needs. The VNXB6GSDAE25F is equipped with advanced monitoring and cooling mechanisms, ensuring optimal performance and longevity of the storage medium. It is ideal for businesses looking to expand their existing storage capacity or deploy a mixed-use environment that leverages both the speed of SSDs and the capacity of HDDs. With its robust construction and proven EMC reliability, the VNXB6GSDAE25F disk array enclosure is a solid choice for enterprises requiring scalable, high-performance storage solutions.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess