EN
  • EN
  • DE

EMC UNITY500-2400 - Unity 500 with 4x 600GB 10K Vault drives

Part No EMC UNITY500-2400 - Unity 500 with 4x 600GB 10K Vault drives
Manufacturer EMC
Catalog Storage Machines
Description Unity 500 with 4x 600GB 10K Vault drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401057-EMC UNITY500-2400 - Unity 500 with 4x 600GB 10K Vault drives
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY500-2400 - Unity 500 with 4x 600GB 10K Vault drives CAD Model

Description

The EMC UNITY500-2400 represents the Unity 500 series' remarkable combination of storage performance, efficiency, and ease of use. It comes equipped with four 600GB 10K RPM vault drives, delivering robust performance and reliability for a wide range of workloads. This midrange storage solution is designed for organizations seeking a flexible architecture that supports both SAN (Storage Area Network) and NAS (Network Attached Storage) operations. It is particularly noted for its user-friendly management interface, which simplifies storage operations and enables businesses to manage their storage infrastructure with minimal effort. The Unity 500 series is built on a modern architecture with integrated support for block, file, and VMware VVols alongside all-flash and hybrid configurations, offering a path towards a streamlined and efficient data center. Additionally, it provides advanced data services like inline data reduction for increased efficiency, native cloud integration for cloud-based storage tiering, and robust data protection features. Its compact 2U design also makes it an efficient choice for data centers with space constraints.

You May Also Be Interested in

Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess