EN
  • EN
  • DE

EMC UNITY400-7200 - Unity 400with 4x1.8TB 10K Vault

Part No EMC UNITY400-7200 - Unity 400with 4x1.8TB 10K Vault
Manufacturer EMC
Catalog Storage Machines
Description Unity 400with 4x1.8TB 10K Vault
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400931-EMC UNITY400-7200 - Unity 400with 4x1.8TB 10K Vault
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY400-7200 - Unity 400with 4x1.8TB 10K Vault CAD Model

Description

The EMC UNITY400-7200 represents a significant milestone in all-flash storage technology, specifically designed for the modern data center's requirements. Equipped with four 1.8TB 10K SAS drives for the system vault, it provides a robust foundation for the Unity 400 storage system, ensuring fast, reliable access to system metadata and critical operations. The Unity 400 series is built for performance and efficiency, delivering high-speed access to data with low latency, making it ideal for enterprises looking to accelerate their applications and consolidate their mixed workloads onto a single platform. The system supports a comprehensive set of storage services, including data deduplication, seamless tiering, and snapshots for operational flexibility and data protection. Its unified architecture allows for simultaneous processing of block and file data, enhancing utility for a broader range of applications and environments. With a user-friendly management interface and support for cloud-based analytics, the UNITY400-7200 simplifies storage operations, enabling businesses to focus more on strategic initiatives rather than IT infrastructure management.

You May Also Be Interested in

NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess