EN
  • EN
  • DE

EMC P-X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M

Part No EMC P-X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Catalog Spare Parts
Description Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400598-EMC P-X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-X-4200SPMOD - Datadomain 4500/4200 SP BOARD ASSY 2.2GHz CPU NO M CAD Model

Description

The EMC P-X-4200SPMOD is a specifically designed Service Processor (SP) Board Assembly for Data Domain 4500 and 4200 models, equipped with a 2.2GHz CPU. This essential component is at the heart of Data Domain's deduplication storage systems, providing the computing power necessary to execute the complex deduplication algorithms that dramatically reduce storage requirements. Without memory (NO M), this SP board focuses on processing power, enabling efficient handling of storage management tasks, data replication, and deduplication processes. The inclusion of a robust 2.2GHz CPU ensures that performance demands are met, even in high-load situations, maintaining system responsiveness and reliability. By facilitating faster data processing and efficient storage optimization, the EMC P-X-4200SPMOD SP Board Assembly is key to the operational excellence of Data Domain 4500 and 4200 systems, helping organizations to maximize their storage efficiency and data protection capabilities.

You May Also Be Interested in

HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess