EN
  • EN
  • DE

EMC DS-300EARS - EMC Brocade ears for switch w/4screws:

Part No EMC DS-300EARS - EMC Brocade ears for switch w/4screws:
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC Brocade ears for switch w/4screws:
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Manufacturer EMC
Win Source Part Number 1398216-EMC DS-300EARS - EMC Brocade ears for switch w/4screws:
Ultra Librarian 3D Model Ultra Librarian EMC DS-300EARS - EMC Brocade ears for switch w/4screws: CAD Model

Description

The EMC DS-300EARS constitutes a set of Brocade ears designed to facilitate the mounting of EMC switches into rack enclosures, coming complete with four screws for secure attachment. These mounting “ears” are essential for achieving a stable and secure installation of your EMC network switches, ensuring they stay firmly in place within the data center rack. Crafted from sturdy materials, these ears are built to withstand the weight of the switches and the rigors of a dynamic data center environment, from frequent adjustments to the vibrations typical of such settings. The inclusion of specially designed screws ensures that the ears are properly affixed to the switches, minimizing the risk of accidental dislodging which could lead to connectivity issues or damage. This product is designed for seamless compatibility with specific EMC switch models, ensuring a perfect fit and hassle-free installation. By integrating the EMC DS-300EARS into your data center rack setup, you enhance the physical security and operational reliability of your network infrastructure, underscoring the importance of proper hardware mounting in achieving overall system stability and performance.

You May Also Be Interested in

EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess