EN
  • EN
  • DE

EMC DDU-500-0088-0001 - TurboTwin SAS Server 2m Mini SAS Cable

Part No EMC DDU-500-0088-0001 - TurboTwin SAS Server 2m Mini SAS Cable
Manufacturer EMC
Catalog Cables
Description TurboTwin SAS Server 2m Mini SAS Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398357-EMC DDU-500-0088-0001 - TurboTwin SAS Server 2m Mini SAS Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC DDU-500-0088-0001 - TurboTwin SAS Server 2m Mini SAS Cable CAD Model

Description

The EMC DDU-500-0088-0001 TurboTwin SAS (Serial Attached SCSI) Server Cable is a cutting-edge solution designed to facilitate ultra-high-speed data transfers between storage devices and servers. This Mini SAS cable, measuring 2 meters in length, incorporates advanced technology to support the rigorous demands of server storage communication, offering unparalleled performance and reliability. It features a Twinaxial cable structure that significantly reduces signal interference, ensuring superb data integrity and consistent throughput. Compatible with SAS 2.0 standards, it is capable of supporting data rates up to 6 Gb/s, making it an ideal choice for enterprise-grade storage solutions, data centers, and high-performance computing tasks that demand maximum efficiency and minimal latency. The robust design and superior build quality further ensure that the EMC DDU-500-0088-0001 can withstand the challenging conditions of a professional computing environment, providing a durable and secure connection for critical data transmission tasks.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess