EN
  • EN
  • DE

EMC 403-0166-01 - EMC 8TB 7.2K 3.5 SATA NL410 HUH728080ALN600 ISILON

Part No EMC 403-0166-01 - EMC 8TB 7.2K 3.5 SATA NL410 HUH728080ALN600 ISILON
Manufacturer EMC
Catalog Hard Drives
Description EMC 8TB 7.2K 3.5 SATA NL410 HUH728080ALN600 ISILON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399542-EMC 403-0166-01 - EMC 8TB 7.2K 3.5 SATA NL410 HUH728080ALN600 ISILON
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 403-0166-01 - EMC 8TB 7.2K 3.5 SATA NL410 HUH728080ALN600 ISILON CAD Model

Description

The EMC 403-0166-01 represents an 8TB Near-Line (NL) SATA hard disk drive (HDD) designed for integration with EMC's ISILON NL410 storage systems. This 3.5-inch HDD provides a substantial capacity boost for data-intensive applications, backup, and archival solutions, offering organizations the ability to efficiently manage and store large volumes of data. The drive operates at a rotational speed of 7,200 RPM, ensuring a balanced performance in terms of data throughput and access times, which is crucial for applications needing continuous data availability. The use of SATA connectivity underscores the drive's focus on delivering cost-effective, high-capacity storage solutions, making it particularly well-suited for secondary storage roles where performance requirements are balanced against the need for high storage density. Its compatibility with ISILON systems allows for seamless integration and expansion, enhancing the overall storage capacity and data management capabilities of the infrastructure.

You May Also Be Interested in

IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess