EN
  • EN
  • DE

EMC 118000194-02 - EMC 4TB 7.2K 3.5 SAS 6G DataDomain 6300 6800

Part No EMC 118000194-02 - EMC 4TB 7.2K 3.5 SAS 6G DataDomain 6300 6800
Manufacturer EMC
Catalog Hard Drives
Description EMC 4TB 7.2K 3.5 SAS 6G DataDomain 6300 6800
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399919-EMC 118000194-02 - EMC 4TB 7.2K 3.5 SAS 6G DataDomain 6300 6800
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 118000194-02 - EMC 4TB 7.2K 3.5 SAS 6G DataDomain 6300 6800 CAD Model

Description

The EMC 118000194-02 presents a robust storage solution, boasting a substantial 4TB capacity, designed explicitly for EMC DataDomain 6300 and 6800 series data storage systems. This 3.5-inch HDD operates at a 7,200 RPM speed, ensuring durable and reliable performance for data backup and archival purposes. The 6Gb/s SAS interface on this drive facilitates a solid balance between capacity and speed, making it an ideal candidate for secondary storage tasks, including disk-based backup, disaster recovery, and data deduplication endeavors. Specifically engineered to meet the rigors of high-capacity data storage requirements, the EMC 118000194-02 enhances the efficiency of DataDomain systems by providing ample space for data retention and swift data recovery capabilities. It is designed to withstand the operational demands of enterprise environments, featuring advanced technology for data protection, error detection, and correction. This drive is a key component for businesses looking to bolster their data protection strategies, offering a reliable, high-capacity solution that seamlessly integrates with EMC's data protection ecosystems.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess