EN
  • EN
  • DE

EMC 110-188-100C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU

Part No EMC 110-188-100C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Manufacturer EMC
Catalog Spare Parts
Description EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400848-EMC 110-188-100C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-188-100C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU CAD Model

Description

The EMC 110-188-100C-01 SP Board Assembly is a core component designed for the EMC VNX8000 storage system. This assembly is powered by a 2.7GHz CPU, providing the computational power necessary to manage complex storage operations and services efficiently. The high-speed CPU ensures swift data processing and smooth execution of storage-related tasks, making it an ideal solution for enterprise-level storage environments that demand high performance and reliability. The SP Board Assembly is engineered to integrate seamlessly with the VNX8000's architecture, enhancing its capabilities and ensuring optimal performance across various storage applications, from virtualized environments to big data analytics. This component embodies EMC's commitment to delivering high-quality, robust, and reliable storage solutions that cater to the evolving needs of modern data centers. The implementation of this SP Board Assembly into the VNX8000 system elevates its performance, ensuring businesses have access to a powerful and efficient storage solution capable of managing their most critical data.

You May Also Be Interested in

HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess