EN
  • EN
  • DE

EMC 105-001-101-03 - EMC PowerStore 25/10 GbE optical/SFP+

Part No EMC 105-001-101-03 - EMC PowerStore 25/10 GbE optical/SFP+
Manufacturer EMC
Catalog Spare Parts
Description EMC PowerStore 25/10 GbE optical/SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400686-EMC 105-001-101-03 - EMC PowerStore 25/10 GbE optical/SFP+
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 105-001-101-03 - EMC PowerStore 25/10 GbE optical/SFP+ CAD Model

Description

The EMC 105-001-101-03 is a high-speed networking module designed specifically for integration with the EMC PowerStore family of storage arrays. This module offers dual connectivity options with 25 Gigabit Ethernet (GbE) and 10 GbE capabilities through optical/SFP+ interfaces, allowing for flexible and high-speed network connections. The EMC PowerStore is a next-generation storage solution that delivers data-centric, intelligent, and adaptable infrastructure, designed to support both traditional and modern applications. By incorporating this networking module, users can significantly enhance the connectivity and performance of their PowerStore systems, ensuring efficient data transfer rates and improved overall system responsiveness. The module's support for high-speed Ethernet standards enables seamless integration into existing network infrastructures, while its optical/SFP+ interface ensures compatibility with a wide range of networking cables and equipment. This makes it an ideal upgrade for environments requiring high bandwidth and low latency connections, such as cloud computing, big data analytics, and virtualization projects. With its robust design and advanced features, the EMC 105-001-101-03 networking module is a critical component for enterprises aiming to maximize the performance and scalability of their storage infrastructure.

You May Also Be Interested in

HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess