EN
  • EN
  • DE

EMC 100-887-110-01 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS

Part No EMC 100-887-110-01 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Catalog Storage Machines
Description 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401050-EMC 100-887-110-01 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-110-01 - 6G SAS VMAX 120 DR DAE W2LCC 4 1080W PS CAD Model

Description

The EMC 100-887-110-01 model is a Disk Array Enclosure (DAE) designed for integration with EMC's VMAX storage systems, specifically tailored for disaster recovery (DR) scenarios. This 6G SAS enclosure is equipped with 4 1080W power supplies, ensuring high availability and operational stability. The DAE supports up to 120 drives, providing substantial scalability for enterprise storage needs. It is optimized for high-density storage configurations, allowing organizations to maximize storage capacity within a compact footprint. The VMAX 120 DR DAE is engineered to support a mix of SSDs, SAS, and NL-SAS drives, offering flexibility to meet diverse performance and capacity requirements. Its architecture is designed for high-speed data access and reliable data protection, making it an ideal solution for mission-critical applications, large-scale virtualization, and robust disaster recovery operations. With advanced features like redundant components and real-time health monitoring, the VMAX 120 DR DAE represents a cornerstone for building resilient, high-performance storage environments.

You May Also Be Interested in

NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess