EN
  • EN
  • DE

EMC 071-000-529-99 - EMC 875W PSU for VNX5300

Part No EMC 071-000-529-99 - EMC 875W PSU for VNX5300
Manufacturer EMC
Catalog Power Supply Units
Description EMC 875W PSU for VNX5300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400448-EMC 071-000-529-99 - EMC 875W PSU for VNX5300
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-529-99 - EMC 875W PSU for VNX5300 CAD Model

Description

The EMC 071-000-529-99 is an 875W power supply unit designed to meet the energy demands of the EMC VNX5300 storage array. The VNX5300 is part of EMC's VNX series, well-regarded for its balance of performance, scalability, and reliability in mid-tier storage solutions. With an output of 875W, this PSU provides a robust power source that ensures the continuous operation of the VNX5300, a critical factor for businesses reliant on constant data availability and system reliability. The PSU is engineered with precision to match the specific power requirements of the VNX5300, guaranteeing compatibility and optimizing the system's performance. It incorporates multiple protective features to guard against electrical issues such as power surges, overcurrent, and overheating, thereby extending the lifespan of both the PSU and the storage array. The 071-000-529-99 model is crucial for any organization looking to maintain or enhance the operational efficiency of their EMC VNX5300 storage system, providing peace of mind with a stable and reliable power solution.

You May Also Be Interested in

NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess