EN
  • EN
  • DE

EMC 071-000-522 - USB-STYLE WALL ADAPTER P/S, 6W/5V

Part No EMC 071-000-522 - USB-STYLE WALL ADAPTER P/S, 6W/5V
Manufacturer EMC
Catalog Spare Parts
Description USB-STYLE WALL ADAPTER P/S, 6W/5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400768-EMC 071-000-522 - USB-STYLE WALL ADAPTER P/S, 6W/5V
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-522 - USB-STYLE WALL ADAPTER P/S, 6W/5V CAD Model

Description

The EMC 071-000-522 represents a compact and efficient power solution for EMC’s range of storage and network devices. This USB-Style Wall Adapter is designed to provide a stable 5V power supply with an output capacity of 6W, ensuring reliable performance for connected devices. Its lightweight and portable design make it an ideal accessory for professionals on the go, enabling quick and efficient charging or power provisioning for supported EMC devices. The adapter is designed with safety and durability in mind, incorporating features such as over-voltage protection, over-current protection, and short-circuit protection to safeguard connected hardware. Its universal USB interface allows for broad compatibility, providing a versatile power solution that can cater to a variety of EMC devices. The inclusion of this USB-style wall adapter in EMC’s product portfolio underscores the company’s commitment to providing comprehensive, high-quality accessories that complement its mainline storage and networking products.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU CA05950-2250 - Front Panel Module Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L500 - RDX Cartridge QuikStor 500/ 1000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH60N-BL - Multi Format SATA DVD Writer Hitachi LG GH60N-BL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess