EN
  • EN
  • DE

EMC 071-000-457 - EMC PSU 350W AX150 AX150i AX150SCi

Part No EMC 071-000-457 - EMC PSU 350W AX150 AX150i AX150SCi
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 350W AX150 AX150i AX150SCi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400428-EMC 071-000-457 - EMC PSU 350W AX150 AX150i AX150SCi
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-457 - EMC PSU 350W AX150 AX150i AX150SCi CAD Model

Description

The EMC 071-000-457 is a 350W power supply unit crafted to provide stable and efficient power distribution to EMC's AX150, AX150i, and AX150SCi storage arrays. These storage systems are designed for small to medium-sized businesses and require a reliable power source to maintain optimal performance and availability. The 350W PSU is specially engineered to meet the specific power requirements of these models, ensuring seamless compatibility and performance. With a focus on durability and reliability, the PSU features built-in protection mechanisms, including overvoltage, overcurrent, and overheating protections, that safeguard the storage systems from potential power-related damages. Its compact design allows for easy integration into the existing storage array setup, minimizing downtime during installation or replacement. The EMC 071-000-457 PSU is an essential component for businesses relying on AX150, AX150i, or AX150SCi storage systems, offering the peace of mind that comes with a stable and secure power supply.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess