EN
  • EN
  • DE

EMC 038-003-503 - EMC 038-003-503 Tyco 2.1m Cable

Part No EMC 038-003-503 - EMC 038-003-503 Tyco 2.1m Cable
Manufacturer EMC
Catalog Cables
Description EMC 038-003-503 Tyco 2.1m Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398330-EMC 038-003-503 - EMC 038-003-503 Tyco 2.1m Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-503 - EMC 038-003-503 Tyco 2.1m Cable CAD Model

Description

The EMC 038-003-503 cable, manufactured by Tyco, is a high-quality 2.1-meter cable specifically designed for use in EMC storage systems and network equipment. This robust cable is engineered to facilitate reliable connectivity between your EMC hardware components, ensuring optimal performance and data transmission efficiency. Made with premium materials, the EMC 038-003-503 features durable connectors that provide a secure connection to prevent data loss or interruption. It is ideal for IT professionals looking to enhance their data center's operational efficiency and reliability. The cable's length allows for flexible placement of hardware, while maintaining high-speed data transfer rates. This product is a testament to EMC's commitment to providing high-quality, reliable solutions for data management and storage systems. Whether you're connecting controllers, expansion units, or integrating into a larger storage area network, this cable is designed to meet the rigorous demands of modern data environments.

You May Also Be Interested in

NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess