EN
  • EN
  • DE

EMC 038-003-170 - EMC 0.2m CAT6 UTP Crossover Cable

Part No EMC 038-003-170 - EMC 0.2m CAT6 UTP Crossover Cable
Manufacturer EMC
Catalog Cables
Description EMC 0.2m CAT6 UTP Crossover Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398309-EMC 038-003-170 - EMC 0.2m CAT6 UTP Crossover Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-170 - EMC 0.2m CAT6 UTP Crossover Cable CAD Model

Description

The EMC 038-003-170 is a 0.2-meter CAT6 UTP (Unshielded Twisted Pair) Crossover Cable, designed for direct device-to-device communications. This short cable is perfect for connecting two similar devices, such as computers or switches, without the need for a hub or switch in between. This type of connection is particularly useful for setting up a small network quickly or for troubleshooting purposes. The CAT6 standard supports high-speed Ethernet communications, making this cable suitable for data-intensive applications. Its UTP design helps minimize electromagnetic interference, ensuring a clear signal for reliable data transmission. Despite its compact size, this EMC crossover cable adheres to high-quality standards, offering a durable and efficient solution for direct networking needs. It's an essential tool for IT professionals who require a straightforward, efficient way to connect devices for testing, configuration, or temporary network setups.

You May Also Be Interested in

NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess