EN
  • EN
  • DE

EMC 038-003-084 - EMC 7.62m Micro-DB9 Serial Cable

Part No EMC 038-003-084 - EMC 7.62m Micro-DB9 Serial Cable
Manufacturer EMC
Catalog Cables
Description EMC Micro-DB9 Serial Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398375-EMC 038-003-084 - EMC 7.62m Micro-DB9 Serial Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-084 - EMC 7.62m Micro-DB9 Serial Cable CAD Model

Description

The EMC 038-003-084 is a premium quality micro-DB9 serial cable, spanning an impressive length of 7.62 meters. Designed to facilitate reliable serial connections, this cable aids in connecting various IT equipment and peripherals that use the micro-DB9 interface. Its ample length provides significant flexibility in device placement and connectivity, making it an invaluable asset in large server rooms and extensive IT setups where distance can be a challenge. Crafted with precision and durability in mind, the cable features a robust construction that ensures it can withstand the rigors of continuous use in demanding environments. Moreover, the EMC 038-003-084 supports high-speed data transmission, offering a seamless and efficient communication channel for serial devices. It's ideally suited for applications that require extended reach and reliability, such as remote management, console connections, and network equipment configurations, ensuring uninterrupted performance and operational efficiency.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess