EN
  • EN
  • DE

EMC 022-000-271 - EMC HEATSINK Isilon NL410

Part No EMC 022-000-271 - EMC HEATSINK Isilon NL410
Manufacturer EMC
Catalog Heatsink
Description EMC HEATSINK Isilon NL410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1400253-EMC 022-000-271 - EMC HEATSINK Isilon NL410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 022-000-271 - EMC HEATSINK Isilon NL410 CAD Model

Description

The EMC 022-000-271 is a dedicated heatsink component designed for the EMC Isilon NL410 storage nodes. This heatsink is meticulously engineered to provide superior cooling for the system's critical components, ensuring optimal performance and longevity. The Isilon NL410, known for its data storage and management capabilities, requires efficient thermal management to maintain system stability and reliability. This EMC heatsink is made from high-quality materials that enhance heat dissipation, keeping the system's temperatures within safe operating limits. Its precise design allows for easy installation and a perfect fit within the NL410 node, ensuring that the critical components are adequately cooled even under heavy loads. By maintaining lower temperatures, the EMC HEATSINK for Isilon NL410 significantly reduces the risk of overheating, thereby extending the lifespan of the storage node and maintaining its performance efficiency.

You May Also Be Interested in

HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess