EN
  • EN
  • DE

EMC 005052868 - 3.84TB SSD 2.5 6/12 SAS 520 UNITY

Part No EMC 005052868 - 3.84TB SSD 2.5 6/12 SAS 520 UNITY
Manufacturer EMC
Catalog Hard Drives
Description 3.84TB SSD 2.5 6/12 SAS 520 UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399528-EMC 005052868 - 3.84TB SSD 2.5 6/12 SAS 520 UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052868 - 3.84TB SSD 2.5 6/12 SAS 520 UNITY CAD Model

Description

The EMC 005052868 is a high-capacity solid-state drive (SSD) designed to significantly enhance the storage capabilities and performance of EMC Unity 520 storage systems. With a substantial 3.84TB of storage space, this 2.5-inch SSD employs a versatile SAS interface capable of 6Gbps or 12Gbps, making it highly adaptable to varying data transfer needs. This flexibility ensures that data-intensive applications can operate efficiently, with reduced load times and smoother data access. The large storage capacity and swift data transfer rates make this SSD ideal for a wide range of applications, from large database operations to complex virtual environments, where speed and storage volume are critical factors. The integration of SSDs like the EMC 005052868 into Unity 520 systems allows for significant improvements in overall system performance, including faster boot times, quicker application response times, and more efficient data processing capabilities. This enhances the ability of businesses to handle growing data volumes and complex workloads without compromising on performance or reliability.

You May Also Be Interested in

IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess