EN
  • EN
  • DE

EMC 005052436 - EMC 4tb 3.5 inch 12G Unity

Part No EMC 005052436 - EMC 4tb 3.5 inch 12G Unity
Manufacturer EMC
Catalog Hard Drives
Description EMC 4tb 3.5 inch 12G Unity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399571-EMC 005052436 - EMC 4tb 3.5 inch 12G Unity
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052436 - EMC 4tb 3.5 inch 12G Unity CAD Model

Description

The EMC 005052436 is a 4TB hard disk drive designed specifically for use with EMC Unity storage systems, offering expansive storage capacity in a 3.5-inch form factor. This HDD operates with a 12Gbps SAS interface, providing high throughput and reliability for data-intensive operations. It's an ideal solution for businesses looking to expand their storage capabilities, supporting a wide range of applications including file services, virtualization environments, and backup solutions. The 4TB capacity enables organizations to efficiently manage large volumes of data, from user files to application data, all within the streamlined and unified architecture of EMC Unity systems. This drive represents a balance between high-capacity storage and the performance benefits of a 12G SAS interface, making it a versatile component in modern data centers seeking to leverage EMC Unity's advanced storage features.

You May Also Be Interested in

Supermicro
4TB 7.2K 3.5 SATA 6G HUS724040ALE641
Need more? Email Us
Supermicro
600GB 15K 3.5 SAS 6G ST3600057SS
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 6G NL WD4001FYYG
Need more? Email Us
Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 6G ST600MM0006
Need more? Email Us
Supermicro
80GB 7.2K 3.5 SATA 3G ST380013AS
Need more? Email Us
Supermicro
240GB SSD 2.5 SATA 6G SSDSC2KB240G7 S4500
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess