EN
  • EN
  • DE

EMC 005051833 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain

Part No EMC 005051833 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Manufacturer EMC
Catalog Hard Drives
Description EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399009-EMC 005051833 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051833 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain CAD Model

Description

The EMC 005051833 hard disk drive is a high-capacity storage solution crafted to meet the stringent requirements of data-intensive environments. With 4TB of storage space, this 3.5-inch SAS HDD operates at a 7.2K RPM speed, providing a substantial boost in storage capacity and performance for EMC DataDomain storage systems and other compatible enterprise storage solutions. Featuring a 512-byte sector size, known as 512e, this HDD is optimized for compatibility with a wide array of systems and applications. The SAS interface ensures high-speed data transfers, making this drive suitable for scenarios requiring quick access to large datasets, such as digital archives, backup systems, and cloud storage platforms. Designed for 24/7 operation in demanding enterprise settings, the EMC 005051833 HDD incorporates advanced technology to offer reliability, durability, and performance. Its 4TB capacity is ideally suited for businesses looking to significantly expand their storage capabilities, providing ample room for growth in data volumes. In summary, the EMC 005051833 HDD epitomizes enterprise storage excellence, offering a blend of high capacity, performance, and reliability. It is an ideal choice for organizations seeking to enhance their data storage infrastructure with a drive that can accommodate extensive data requirements while ensuring rapid access and robust data integrity.

You May Also Be Interested in

IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess