EN
  • EN
  • DE

EMC 005050527 - EMC 400gb 3.5 inch SSD Fast Cache for VNX

Part No EMC 005050527 - EMC 400gb 3.5 inch SSD Fast Cache for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 400gb 3.5 inch SSD Fast Cache for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400185-EMC 005050527 - EMC 400gb 3.5 inch SSD Fast Cache for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050527 - EMC 400gb 3.5 inch SSD Fast Cache for VNX CAD Model

Description

The EMC 005050527 represents a high-capacity 400GB 3.5-inch SSD Fast Cache designed to work seamlessly with VNX Series storage systems. It is specifically engineered to accelerate the performance of storage arrays by caching frequently accessed data, thus significantly reducing latencies and enhancing overall system throughput. This SSD employs cutting-edge technology to ensure data integrity and consistency, providing an essential layer of performance improvement for applications that demand rapid access to data. With its substantial 400GB capacity, this Fast Cache module offers an effective way to boost the efficiency of data retrieval processes in a broad range of environments, from enterprise data centers to cloud services. The integration of this SSD into VNX systems allows for seamless scalability and performance optimization, making it an invaluable asset for organizations aiming to enhance their operational capabilities.

You May Also Be Interested in

IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess