EN
  • EN
  • DE

EMC 005050159 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY

Part No EMC 005050159 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY
Manufacturer EMC
Catalog Hard Drives
Description EMC 3TB 7.2K 3.5in SAS 6G For DataDomain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399054-EMC 005050159 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050159 - EMC 3TB 7.2K 3.5 6G SAS 512 15 T W/ES30 CADDY CAD Model

Description

The EMC 005050159 hard drive is engineered to provide robust and scalable storage solutions, specifically designed for use with EMC storage arrays. This drive offers a 3TB storage capacity, an ideal solution for organizations looking to expand their data storage capabilities to accommodate growing data volumes. Operating at a rotational speed of 7,200 RPM, it ensures efficient data access, crucial for applications and workloads that rely on prompt data retrieval. The drive features a 3.5-inch form factor and comes equipped with a SAS 6G interface, facilitating high-speed data transfer rates that enhance the overall system performance and reliability. Integral to its design is the compatibility with the 512-byte sector format and the inclusion of an ES30 caddy, which provides for easy installation and compatibility with specific EMC storage systems. The drive's optimization for the 15T generation systems underscores its design for enterprise-level performance and reliability, catering to the intricate requirements of EMC's storage solutions. Deploying the EMC 005050159 drive within enterprise storage arrays enables businesses to significantly bolster their storage infrastructure, ensuring a scalable, secure, and high-performance environment capable of supporting the dynamic demands of modern data management.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess