EN
  • EN
  • DE

HM5264805FTT-75

Part No HM5264805FTT-75
Manufacturer Elpida Memory
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231636-HM5264805FTT-75
Categories Custom Parts
Manufacturer Elpida Memory
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM5264805FTT-75 CAD Model

Description

The HM5264805FTT-75 is a synchronous Dynamic Random-Access Memory (SDRAM) chip manufactured by Elpida Memory. This type of memory is commonly used in applications requiring fast data access, such as graphics cards, computer memory, and embedded systems. The "-75" likely indicates the speed grade, with a 7.5 ns access time.

Applications:

  • Computer Memory: Used as main system memory (RAM) in personal computers and servers.
  • Graphics Cards: Employed in graphics cards to store textures, framebuffers, and other graphical data.
  • Embedded Systems: Utilized in embedded systems for storing program code and data.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing packet data and routing tables.
  • Digital Signal Processing (DSP) Systems: Used in DSP systems for storing and processing real-time data.

Features:

  • Synchronous Operation: Operates synchronously with the system clock, enabling fast data access.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the effective bandwidth.
  • Refresh Operation: Requires periodic refresh cycles to maintain data integrity.

Benefits:

  • Fast Data Access: Synchronous operation and high bandwidth provide fast data access for improved system performance.
  • Increased System Performance: High memory capacity and fast data transfer rates enhance overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for compact and space-saving designs.
  • Reliable Operation: Robust design ensures reliable operation under demanding conditions.

Additional Details:

The HM5264805FTT-75 is typically organized as 8M x 8 bits x 4 banks. It operates at a voltage of 3.3V. The specific timing parameters, such as CAS latency and refresh rate, are detailed in the Elpida datasheet. It is important to consult the datasheet for precise specifications and application guidelines. Due to Elpida being acquired by Micron, finding exact datasheet info may require looking for similar Micron parts.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Hanrun
Lowest to $0.9938
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess