The EDJ8404E6HB-GN-F is a DDR (Double Data Rate) SDRAM memory module manufactured by Elpida Memory (now part of Micron Technology). DDR SDRAM is a type of synchronous dynamic random-access memory that transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. This specific part number indicates a particular configuration and performance level within Elpida's DDR product line.
Applications:
- Desktop and laptop computers.
- Servers and workstations.
- Graphics cards.
- Embedded systems.
- Networking equipment.
Features:
- DDR (Double Data Rate) technology for high-speed data transfer.
- High memory capacity (typically 512MB or 1GB, but needs to be verified).
- Low voltage operation for reduced power consumption.
- High bandwidth for improved system performance.
- JEDEC standard compliance.
Benefits:
- Increased system responsiveness and performance.
- Improved multitasking capabilities.
- Enhanced graphics processing.
- Reduced power consumption leading to longer battery life (in portable devices).
- Reliable data storage and retrieval.
Technical Specifications:
Due to the specific part number, deriving the *exact* specifications requires accessing datasheets or reliable component databases. However, based on the part number structure and common DDR specifications, the following are likely attributes:
- Memory Type: DDR SDRAM
- Capacity: This part number most likely refers to either 512MB or 1GB module, requiring a datasheet to confirm.
- Data Rate: Specific data rate depends on the DDR generation (e.g., DDR2, DDR3), voltage, and timing configuration, so a datasheet is crucial.
- Operating Voltage: Likely 1.8V (for DDR2) or 1.5V (for DDR3).
- Interface: Standard DDR memory interface.
- Package: FBGA (Fine-Pitch Ball Grid Array) or similar.
- Timing Parameters: CAS Latency (CL), tRCD, tRP - These parameters will be specified in the datasheet and determine the memory's performance characteristics.
The EDJ8404E6HB-GN-F memory module provides a cost-effective and reliable solution for increasing system memory capacity and improving overall system performance. The exact performance and capacity can only be confirmed with the datasheet.