EN
  • EN
  • DE

EDJ4208BFBG-JS-F

Part No EDJ4208BFBG-JS-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1866 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940581-EDJ4208BFBG-JS-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4208BFBG-JS-F CAD Model

Description

The EDJ4208BFBG-JS-F is a Double Data Rate (DDR) SDRAM module produced by Elpida Memory. As a DDR SDRAM, it offers improved performance over its predecessor, SDR SDRAM, by transferring data on both the rising and falling edges of the clock signal. This results in twice the bandwidth for the same clock frequency.

Applications

  • PCs and Laptops: Serves as the primary system memory, enabling the execution of operating systems and applications.
  • Servers: Employed in server environments to support data processing and storage for multiple users and services.
  • Graphics Processing Units (GPUs): Functions as video memory, storing textures and frame buffer data for rendering graphics.
  • Embedded Computing Systems: Used in embedded applications requiring high-speed memory, such as industrial control systems and networking equipment.
  • Gaming Consoles: Integrated into gaming consoles to provide the memory bandwidth necessary for running demanding games.

Features

  • Double Data Rate (DDR) Technology: Transfers data on both clock edges, doubling the bandwidth compared to SDR SDRAM.
  • Low Power Consumption: Designed to minimize power usage, suitable for portable and energy-efficient applications.
  • High Memory Capacity: Available in various capacities to meet diverse memory requirements.
  • Fast Clock Speeds: Operates at high frequencies, enabling rapid data access and transfer.
  • JEDEC Compliance: Adheres to industry-standard JEDEC specifications, ensuring compatibility and interoperability.

Benefits

  • Enhanced System Performance: Boosts overall system performance by providing faster memory access and data transfer speeds.
  • Increased Data Throughput: Enables higher throughput for memory-intensive tasks and applications.
  • Reduced Latency: Minimizes delays in data access, resulting in quicker response times and improved user experience.
  • Improved Multitasking Capabilities: Supports efficient multitasking by allowing multiple applications to access memory concurrently.
  • Greater Energy Efficiency: Reduces power consumption, contributing to energy savings and longer battery life in portable devices.

Additional Details

The specific capacity, speed grade, and voltage requirements of the EDJ4208BFBG-JS-F module depend on the specific configuration and revision. Refer to the official Elpida Memory datasheet for comprehensive technical details. DDR SDRAM utilizes a prefetch buffer to enhance memory access efficiency. Selecting a DDR SDRAM module that is compatible with the host system's specifications is essential. Always consult the motherboard or system documentation to ensure compatibility.

You May Also Be Interested in

Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess