EN
  • EN
  • DE

EDB8164B3PF-8D-F

Part No EDB8164B3PF-8D-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 128Mx32x2 1066MHz 8GBit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943164-EDB8164B3PF-8D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8164B3PF-8D-F CAD Model

Description

The EDB8164B3PF-8D-F is a Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. Mobile DDR SDRAM is specifically designed for use in portable and mobile devices due to its low power consumption and high data transfer rates. It's commonly used in smartphones, tablets, and other battery-powered devices.

Applications

  • Smartphones: Used as system memory (RAM) in smartphones to enable fast application loading and multitasking.
  • Tablets: Integrated into tablet computers to provide the memory capacity and speed required for running demanding applications and handling multimedia content.
  • Portable Gaming Devices: Employed in portable gaming devices to support smooth gameplay and fast loading times.
  • Embedded Systems: Utilized in embedded systems requiring low power consumption and high-speed memory access.

Features

  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • High Bandwidth: Provides high data transfer rates, enabling fast application loading and smooth multitasking.
  • Compact Package: Available in small package sizes, allowing for integration into compact devices.
  • Advanced Power Management: Incorporates advanced power management features to minimize power consumption in different operating modes.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced Performance: High bandwidth improves system performance and responsiveness.
  • Space Savings: Compact package size allows for efficient use of board space.
  • Optimized for Mobile Devices: Specifically designed and optimized for use in mobile and portable devices.

Additional Details

The EDB8164B3PF-8D-F's specific capacity, clock speed, and voltage requirements would be listed in the product datasheet. Because Elpida Memory was acquired by Micron Technology, this part may have limited availability. Consult the datasheet for comprehensive specifications. Consider a replacement from Micron or another memory manufacturer. The replacement should offer comparable capacity, speed, power consumption, and package compatibility, ensuring it meets the requirements of the target mobile application.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess