EN
  • EN
  • DE

EDB4432BBBJ-1DIT-F

Part No EDB4432BBBJ-1DIT-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2-1066 128Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943161-EDB4432BBBJ-1DIT-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDB4432BBBJ-1DIT-F CAD Model

Description

The Elpida EDB4432BBBJ-1DIT-F is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) module. DDR2 memory is an older generation of RAM known for providing a balance of performance and cost-effectiveness in systems designed before the widespread adoption of DDR3.

Applications:

  • Older Desktop PCs
  • Older Laptop Computers
  • Legacy Servers
  • Embedded Systems
  • Industrial Computing Devices

Features:

  • DDR2 Technology: Adheres to the DDR2 standard for memory modules.
  • Moderate Bandwidth: Offers a reasonable memory bandwidth suitable for its era.
  • Standard Power Consumption: Designed with a power consumption level standard for DDR2.
  • Standard Density: Provides a practical memory capacity for its targeted applications.
  • Reliable Operation: Ensures dependable performance within specified parameters.
  • Standard Packaging: Uses a standard packaging approach common for DDR2 modules.

Benefits:

  • Compatibility with Older Systems: Directly compatible with systems designed for DDR2 memory.
  • Stable Performance: Delivers reliable performance in suitable applications.
  • Cost-Effective Replacement: Serves as a cost-efficient option for upgrading or replacing memory in older systems.
  • Adequate Data Throughput: Provides sufficient data throughput for typical tasks of its time.
  • Consistent Memory Operation: Ensures consistent operation within the expected specifications.

Additional Details:

DDR2 SDRAM represented an improvement over DDR1 in terms of speed and bandwidth, though it has since been surpassed by DDR3 and DDR4 technologies. Elpida Memory, before being integrated into Micron Technology, was a notable supplier of memory solutions. The EDB4432BBBJ-1DIT-F module offers a reliable memory option for systems that are specifically designed to utilize DDR2 technology.

For accurate specifications like capacity (e.g., 1GB, 2GB), frequency (e.g., 667MHz, 800MHz), timings (CAS latency), and voltage requirements, consult the official product documentation or compatible device specifications. These specifics are essential for confirming compatibility and ensuring correct performance in target systems.

You May Also Be Interested in

NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess