EN
  • EN
  • DE

EBJ40UG8EFW0-GN-F

Part No EBJ40UG8EFW0-GN-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947719-EBJ40UG8EFW0-GN-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ40UG8EFW0-GN-F CAD Model

Description

The Elpida EBJ40UG8EFW0-GN-F is a DDR3 SDRAM memory module. It's designed for use in various computing applications where high-speed and efficient memory performance are crucial. Elpida Memory (now part of Micron Technology) was known for producing reliable and high-performance memory solutions.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Industrial Computing Systems

Features

  • DDR3 Technology: Utilizes DDR3 SDRAM for faster data transfer rates compared to previous generations.
  • Capacity: The exact capacity can vary depending on the configuration, often 4GB.
  • Speed: Operates at a specific clock speed (e.g., 1600MHz) providing high bandwidth.
  • Low Voltage: Designed to operate at a lower voltage (e.g., 1.5V) for reduced power consumption and heat generation.
  • Module Type: Typically a DIMM (Dual In-line Memory Module) for desktop computers or SODIMM (Small Outline DIMM) for laptops.
  • Error Correction: Some modules may include ECC (Error-Correcting Code) for improved data integrity, particularly in server environments.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Increased Bandwidth: Enables faster data access and transfer rates for demanding applications.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage and extends battery life in portable devices.
  • Enhanced Reliability: High-quality components and manufacturing processes ensure stable and reliable operation.
  • Easy Installation: DIMM and SODIMM form factors allow for simple and straightforward installation in compatible systems.

Additional Details

This DDR3 memory module adheres to JEDEC standards, ensuring compatibility with a wide range of motherboards and systems. The specific timings (e.g., CAS latency) and other technical specifications can vary depending on the exact module configuration. Consult the system's manual or manufacturer's documentation to verify compatibility before installation.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess