EN
  • EN
  • DE

EBJ21UE8BFU0-DJ-E

Part No EBJ21UE8BFU0-DJ-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948580-EBJ21UE8BFU0-DJ-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ21UE8BFU0-DJ-E CAD Model

Description

The EBJ21UE8BFU0-DJ-E is a DDR3 SDRAM memory module manufactured by Elpida Memory. To define its exact characteristics, consult its datasheet. It's used in computer systems to provide working memory, enhancing performance and responsiveness.

Applications:

  • Desktop Computers: Augments system RAM, enhancing multitasking and software performance.
  • Laptops: Boosts memory capacity, enabling smoother operation for demanding applications.
  • Workstations: Provides sufficient RAM for professional applications such as video editing and CAD.

Features:

  • DDR3 SDRAM: Incorporates DDR3 technology, offering enhanced data transfer speeds and improved power efficiency compared to previous DDR generations.
  • Capacity: Likely a 2GB or 4GB module (consult datasheet for the precise capacity).
  • Form Factor: Could be a DIMM or SO-DIMM, depending on the device it's designed for (desktop or laptop, respectively).
  • Speed: Operates at a designated clock speed (MHz), conforming to DDR3 standards and specific module specifications. The exact specifications can be found in the datasheet.

Benefits:

  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Improved Multitasking: Allows concurrent running of more applications without performance slowdown.
  • Quicker Loading Times: Reduces the waiting time for applications, files, and games to load.
  • Increased Memory Availability: Provides greater memory space for applications to operate and store data.

Additional Details:

This memory module operates at a standard DDR3 voltage level (typically 1.5V or 1.35V). It adheres to JEDEC standards for DDR3 memory. The module has a specific number of pins (e.g., 240-pin for DIMMs, 204-pin for SO-DIMMs). The CAS latency (CL) affects memory access speed. It enhances system performance by ensuring adequate RAM for a range of tasks. Consult your system's manual to check compatibility before purchasing and installing. Consult the device’s manual to ensure compatibility before purchasing and installation. Upgrading RAM is a cost-effective way to boost overall system performance and extend the lifespan of a computer.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess