EN
  • EN
  • DE

652176\2GB\128Mx8\16C\(Elpida\Die)

Part No 652176\2GB\128Mx8\16C\(Elpida\Die)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950334-652176\2GB\128Mx8\16C\(Elpida\Die)
Series *
Ultra Librarian 3D Model Ultra Librarian 652176\2GB\128Mx8\16C\(Elpida\Die) CAD Model

Description

The Elpida Memory 652176 is a 2GB memory module consisting of 128Mx8 memory chips, configured with 16C (banks). The designator '(Elpida Die)' specifies that the memory chips within the module are manufactured by Elpida. This module provides a substantial memory capacity for diverse computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Industrial PCs

Features:

  • 2GB Capacity: Offers ample memory for running multiple applications and handling large datasets.
  • 128Mx8 Configuration: Organizes memory for efficient data access.
  • 16 Banks (16C): Enhances memory access parallelism, improving overall performance.
  • High-Speed Data Transfer: Designed for fast data retrieval and storage.
  • Reliable Performance: Built with high-quality components to ensure stable operation.
  • Compatibility: Designed to be compatible with a wide range of systems supporting DDR memory standards.

Benefits:

  • Improved System Responsiveness: Reduces latency and enhances overall system performance.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without performance degradation.
  • Increased Productivity: Facilitates faster data processing and quicker application loading times.
  • Stable Operation: Provides reliable performance.
  • Extended System Lifespan: High-quality components ensure long-term reliability.

Technical Specifications:

The specific technical specifications, such as the memory type (e.g., DDR2, DDR3, DDR4), clock speed, and voltage, would depend on the exact module variant. Consult the manufacturer's datasheet for precise details. The use of Elpida dies indicates a known level of quality and performance. Typical characteristics include a standard JEDEC pinout and compliance with industry standards.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess