EN
  • EN
  • DE

648887\1GB\128Mx8\8C\(Elpida\Die)

Part No 648887\1GB\128Mx8\8C\(Elpida\Die)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950109-648887\1GB\128Mx8\8C\(Elpida\Die)
Series *
Ultra Librarian 3D Model Ultra Librarian 648887\1GB\128Mx8\8C\(Elpida\Die) CAD Model

Description

The Elpida Memory 648887 is a 1GB memory module consisting of 128Mx8 memory chips, configured with 8C (banks). The designation '(Elpida Die)' indicates that the memory chips used in this module are manufactured by Elpida. This module provides a reasonable amount of memory for a variety of computing tasks.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Industrial PCs
  • Embedded Systems
  • Networking Devices

Features:

  • 1GB Capacity: Offers adequate memory for standard applications and multitasking.
  • 128Mx8 Configuration: Organizes memory for efficient data access.
  • 8 Banks (8C): Enables concurrent memory operations, enhancing performance.
  • High-Speed Data Transfer: Designed for fast data retrieval and storage.
  • Reliable Performance: Built with high-quality components to ensure stable operation.
  • Compatibility: Designed to be compatible with a wide range of systems supporting DDR memory.

Benefits:

  • Improved System Responsiveness: Reduces latency and improves overall system performance.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously.
  • Increased Productivity: Enables faster data processing and quicker application loading times.
  • Stable Operation: Provides reliable performance for consistent operation.
  • Extended System Lifespan: High-quality components ensure long-term reliability.

Technical Specifications:

The specific technical specifications, such as the memory type (e.g., DDR2, DDR3, DDR4), clock speed, and voltage, depend on the exact module variant. Refer to the manufacturer's datasheet for precise details. Common characteristics include a standard JEDEC pinout and compliance with industry standards for memory modules. The use of Elpida-manufactured dies ensures quality and compatibility.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess