EN
  • EN
  • DE

517368\1GB\64Mx8\16C

Part No 517368\1GB\64Mx8\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR-333 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951594-517368\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 517368\1GB\64Mx8\16C CAD Model

Description

The Elpida Memory 517368 is a 1GB DDR2 SDRAM memory module. It features a 64Mx8 configuration and operates at a speed determined by the '16C' specification, suggesting a specific timing or speed grade. This module is designed for use in a variety of applications requiring volatile memory storage.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems

Features

  • 1GB Capacity
  • DDR2 SDRAM Technology
  • 64Mx8 Memory Organization
  • High-Speed Data Transfer
  • Low Power Consumption

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced application performance
  • Reliable data storage

Additional Details

DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface. Elpida Memory's 517368 is designed to meet the demands of modern computing environments, offering a balance of performance and efficiency. The 64Mx8 configuration indicates that the memory is organized into 64 million locations, each capable of storing 8 bits of data. The '16C' likely refers to the specific timing characteristics of the module, such as CAS latency and other timing parameters, which are critical for ensuring compatibility and optimal performance with the host system's memory controller. These modules provide a significant boost in performance compared to older memory technologies, enabling faster data access and improved overall system performance. The specific voltage requirements and operating temperatures should be checked against the system's specifications to ensure proper operation and longevity. Choosing high-quality memory modules such as the Elpida 517368 enhances system stability and reduces the risk of data corruption or system crashes. The module's design incorporates features to minimize noise and interference, contributing to a more reliable computing experience.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess