EN
  • EN
  • DE

SK4-1E475M-RB

Part No SK4-1E475M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324558-SK4-1E475M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK4-1E475M-RB CAD Model

Description

The Elna America SK4-1E475M-RB is an electrolytic capacitor belonging to Elna's SK series, renowned for its reliable performance in diverse electronic applications. The part number indicates a capacitance of 4.7µF (microfarads), a voltage rating of 25V (designated by 1E), and an M tolerance (±20%). The 'RB' likely indicates a specific package size or lead style.

Applications:

  • Bypass Capacitors: Commonly used as bypass capacitors to filter out noise in power supply lines.
  • Coupling Capacitors: Employed as coupling capacitors to pass AC signals while blocking DC voltage.
  • Timing Circuits: Used in timing circuits to create delays and control the timing of events.
  • Audio Amplifiers: Applied in audio amplifiers for signal processing and filtering.
  • General Electronic Devices: Found in various general electronic devices for filtering, energy storage, and signal coupling.

Features:

  • Suitable Capacitance Value: Offers a capacitance of 4.7µF, suitable for a variety of applications.
  • Reliable Performance: Ensures stable and consistent performance over a long operational life.
  • Compact Size: Designed with a small form factor, making it easy to integrate into space-constrained applications.
  • Low Leakage Current: Exhibits low leakage current, ensuring efficient energy storage.
  • Wide Operating Temperature Range: Functions reliably over a broad range of temperatures.
  • Long Service Life: Engineered for longevity, ensuring consistent performance throughout the product's lifespan.

Benefits:

  • Clean Power Supply: Ensures a clean and stable power supply by filtering out unwanted noise.
  • Effective Signal Coupling: Provides effective signal coupling by blocking DC voltage while allowing AC signals to pass.
  • Precise Timing: Enables precise timing in circuits by providing accurate time delays.
  • Improved Audio Quality: Enhances audio quality by filtering out noise and distortion.
  • Consistent Performance: Delivers consistent performance over time, ensuring reliable circuit operation.
  • Versatile Application: Can be used in a wide range of electronic devices for various functions.

Additional Details:

The Elna SK4-1E475M-RB electrolytic capacitor typically features a radial lead configuration. The operating temperature range generally spans from -40°C to +85°C, but this must be confirmed with the specific datasheet. The electrolyte used in Elna capacitors is designed for long life and stability. The dimensions of the capacitor will vary depending on the RB package configuration, and this data will be detailed in the datasheet. It's crucial to review the datasheet for specific details like ripple current rating, impedance, and leakage current to ensure it meets the requirements of your application. The higher voltage rating of 25V makes this capacitor suitable for use in circuits where higher voltages are present.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess