The RVS-16V220MU-R is an aluminum electrolytic capacitor manufactured by Elna America. This type of capacitor is commonly used in electronic circuits for a variety of applications, including power supply filtering, signal coupling, and energy storage. The specification '16V 22UF' indicates that the capacitor has a voltage rating of 16 Volts and a capacitance of 22 Microfarads. The RVS series from Elna is known for its reliable performance in general-purpose applications. The MU designation may refer to the capacitance tolerance and construction type, while -R likely indicates radial leads.
Applications:
- Power supply smoothing and filtering
- Audio coupling and decoupling
- Bypass capacitors in electronic circuits
- Timing circuits
- Energy storage in low-power applications
Features:
- High capacitance value for its size
- Wide operating temperature range
- Long life expectancy
- Stable performance over time
- Radial lead style for easy mounting
Benefits:
- Reduces voltage ripple in power supplies
- Improves signal quality in audio circuits
- Provides reliable energy storage
- Offers a cost-effective solution for filtering and smoothing
- Easy to integrate into electronic designs
Additional Details:
Aluminum electrolytic capacitors such as the RVS-16V220MU-R utilize a chemical electrolyte to achieve a high capacitance value. These capacitors are polarized, meaning they must be connected with the correct polarity to avoid damage. Always observe the polarity markings on the capacitor body. Refer to the Elna datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ripple current rating, and operating temperature limits. Proper soldering techniques should be used to prevent overheating the capacitor during assembly, which can shorten its lifespan. These capacitors are commonly found in a wide range of electronic devices, from consumer electronics to industrial equipment.