The RV2-6V101MU-RR2 is a radial lead type aluminum electrolytic capacitor manufactured by Elna America, designed for general-purpose applications requiring a compact size and reliable performance. It is a suitable component for various electronic circuits needing filtering and smoothing.
Applications
- General purpose power supply smoothing
- Filtering in consumer electronics
- DC-DC converters
- Audio coupling and decoupling circuits
- LED lighting applications
Features
- Radial lead type: Allows easy mounting on printed circuit boards (PCBs).
- Aluminum electrolytic: Offers high capacitance in a small volume.
- 6.3V rated voltage: Suitable for circuits operating at or below 6.3 volts.
- 100µF capacitance: Provides a capacitance of 100 microfarads.
- RoHS compliant: Meets environmental regulations restricting hazardous substances.
Benefits
- Cost-effective: Provides a good balance between performance and cost.
- Small size: Ideal for space-constrained applications.
- Long life: Offers reliable performance over an extended lifespan.
- Stable performance: Maintains consistent characteristics across a range of temperatures.
Additional Details
The RV2-6V101MU-RR2 capacitor has a standard tolerance of ±20%. Its operating temperature range is typically -40°C to +85°C. The ripple current rating and ESR (Equivalent Series Resistance) are important parameters that should be considered when designing specific applications. These details can be found in the Elna datasheet. Consult the datasheet to confirm the capacitor's suitability for your circuit. The "RR2" suffix might indicate a specific packaging or lead forming option; refer to Elna's documentation for clarification.