EN
  • EN
  • DE

M12L128324A6BG2M

Part No M12L128324A6BG2M
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (M - N)
Description Sdram 128MB 4MX32 166MHZ BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011194-M12L128324A6BG2M
Categories OEM Parts(M-N)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M12L128324A6BG2M CAD Model

Description

The M12L128324A6BG2M is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). This memory module is designed for applications requiring fast data access and storage, making it suitable for use in various computing and embedded systems. It's built to meet the demanding needs of modern devices, providing reliable and efficient memory operation.

Applications

  • Embedded Systems: Used in embedded systems requiring high-speed memory access for data processing and storage.
  • Industrial Automation: Implemented in industrial control systems for real-time data logging and analysis.
  • Networking Devices: Found in routers, switches, and other networking equipment to buffer and process network traffic.
  • Consumer Electronics: Employed in devices like set-top boxes, digital TVs, and gaming consoles to enhance performance.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems where reliable and fast data storage is critical.

Features

  • High-Speed Data Transfer: Provides rapid data transfer rates, ensuring efficient operation in demanding applications.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered and energy-efficient systems.
  • Compact Form Factor: Offers a small physical footprint, allowing it to be integrated into space-constrained devices.
  • Stable and Reliable Performance: Delivers consistent and dependable performance under various operating conditions.
  • JEDEC Standard Compliance: Adheres to industry standards for SDRAM modules, ensuring compatibility and interoperability.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and throughput due to fast memory access times.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Increased System Density: Enables the design of smaller and more compact devices due to its small form factor.
  • Enhanced Reliability: Provides stable and dependable operation, minimizing the risk of data corruption or system failures.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a viable option for various applications.

The M12L128324A6BG2M SDRAM module is a versatile component that caters to a wide range of applications requiring high-speed, low-power memory solutions. Its compliance with industry standards ensures ease of integration and compatibility with existing systems. With its reliable performance and efficient design, it is a suitable choice for enhancing the capabilities of modern electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess