EN
  • EN
  • DE

F25L004A-100PAG

Part No F25L004A-100PAG
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog END - OF - LIFE
Description 4Mbit (512Kx8) 3V Only Serial Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elite Semiconductor Memory Technology Inc.
Win Source Part Number 1173144-F25L004A-100PAG
Manufacturer Homepage www.esmt.com.tw/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F25L004A-100PAG CAD Model

Description

The F25L004A-100PAG is a 4M-bit Serial Flash memory device manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). It features advanced security features, high performance, and low power consumption making it suitable for a wide range of embedded systems applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Consumer Electronics: Found in devices such as set-top boxes, TVs, and DVD players for storing program code and data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data logging.
  • IoT Devices: Suitable for IoT devices where low power consumption and small size are important.

Features:

  • 4M-bit Density: Provides 4M-bits (512K bytes) of storage capacity.
  • Serial Interface: Uses a serial interface (SPI) for communication, allowing for a small number of pins and simplified board layout.
  • High Performance: Offers fast read/write speeds for quick access to data.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Advanced Security Features: Includes features such as sector protection and password protection to prevent unauthorized access to data.
  • Wide Voltage Range: Operates over a wide voltage range, making it compatible with various systems.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Reliable Storage: Provides reliable non-volatile storage for critical data.
  • Easy Integration: Simplified board layout and small package size make it easy to integrate into various systems.
  • Fast Performance: High read/write speeds improve system performance.
  • Secure Data: Advanced security features protect data from unauthorized access.
  • Low Power: Low power consumption extends battery life in portable devices.

Additional Details:

The F25L004A-100PAG typically supports SPI modes 0 and 3. It has a typical supply voltage range and offers various operating temperatures. Endurance is commonly rated with write cycles. Specific parameters like clock speed, programming time, and erase time are available in the datasheet.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess