Products specifications Report Issue?

Number of Positions 2 ~ 3
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 4
Circuit per Deck 4P3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 14.29mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Features Sealed
Depth Behind Panel 20.07mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559473-C5P0403N-A
Ultra Librarian 3D Model Ultra Librarian C5P0403N-A CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
ECAD model for A20505RNCQK
Grayhill Inc.
SWITCH ROTARY 10POS 15A 120V
Need more? Email Us
ECAD model for 19101-10UL
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
ECAD model for A10405RNZQF
C&K Components
SWITCH ROTARY 2POS 500MA 24V / Rotary Switch 2 Position SPDT 500mA (DC) AC Through Hole
Need more? Email Us
ECAD model for RM102772BCB
Broadcom Limited
Optical Rotary Encoder - Miniature Panel Mount
Need more? Email Us
ECAD model for HRPG-AD16#51R
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
ECAD model for A11203RNZQ
C&K Components
SWITCH ROTARY 10POS 250MA 125V
Need more? Email Us
ECAD model for MA10L2NCGF
E-SWITCH
SWITCH ROTARY 12POS 350MA 125V
Need more? Email Us
ECAD model for KC10A9.501NPS
Grayhill Inc.
SWITCH ROTARY 2-4POS 150MA 115V
Need more? Email Us
ECAD model for 50DP45-01-2-AJN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention