EN
  • EN
  • DE

EL2252CM

Part No EL2252CM
Manufacturer Elantec
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Elantec
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Voltage - Supply, Single/Dual (±) 18V
Voltage - Input Offset (Max) 9mV @ 15V
Current - Input Bias (Max) 16µA @ 15V
Current - Output (Typ) 12mA
Current - Quiescent (Max) 20mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 90ns
Temperature Range - Operating -25°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Standard Package 39 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 118161-EL2252CM
Ultra Librarian 3D Model Ultra Librarian EL2252CM CAD Model

Description

EL2252CM Dual Wideband Operational Amplifier

The EL2252CM is an advanced dual operational amplifier designed for applications requiring extensive bandwidth and exceptional performance. It is suitable for high-speed operations with a focus on delivering low distortion and efficient power usage.

  • Applications:
    • High-speed automation systems
    • Network analysis devices
    • Aerospace and defense electronics
  • Features and Benefits:
    • Offers wideband operation with low noise for clear signal transmission
    • Efficient power usage enhances battery life in portable devices
    • Dual-channel integration simplifies design processes
  • Additional Details:
    • Pin-compatible with industry standard dual op-amps
    • Ensures compatibility with existing system architectures

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess