EN
  • EN
  • DE

TPSMC6.8A

Part No TPSMC6.8A
Manufacturer EIC discrete Semiconductors
Catalog Electronic Wholesale
Description AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1273803-TPSMC6.8A
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSMC6.8A CAD Model

Description

The TPSMC6.8A is a Transient Voltage Suppressor (TVS) diode manufactured by EIC discrete Semiconductors. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode provides fast response times and high surge capability, making it suitable for various applications requiring reliable voltage transient protection.

Applications:

  • I/O Protection: Protecting data lines, control lines, and signal lines from ESD and surge events.
  • Automotive Electronics: Protecting sensitive components in automotive control systems.
  • Industrial Equipment: Safeguarding industrial control systems from voltage transients.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning surges.
  • Power Supplies: Providing overvoltage protection in power supplies.

Features:

  • Unidirectional TVS Diode: Clamps positive voltage transients.
  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast Response Time: Responds quickly to transient events.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.
  • Excellent Clamping Capability: Offers a precise and consistent clamping voltage.
  • Glass Passivated Junction: Provides high reliability and stability.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Improved System Uptime: Minimizes downtime due to component failures caused by surges.
  • Reduced Warranty Costs: Reduces the likelihood of product returns due to surge-related failures.
  • Easy Implementation: Simple to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for voltage transient protection.

Additional Details:

The TPSMC6.8A features a standoff voltage of 6.8V and a clamping voltage that is typically higher than the standoff voltage. The peak pulse power dissipation is an important parameter that indicates the diode's ability to withstand surge currents. The reverse standoff voltage is the maximum voltage that can be applied to the diode without causing it to conduct. The clamping voltage is the voltage across the diode when it is conducting during a surge event. The surge current rating specifies the maximum current that the diode can withstand without being damaged. The datasheet for the TPSMC6.8A provides detailed information on its electrical characteristics, surge current ratings, and clamping voltages. The diode is typically connected in parallel with the circuit being protected. Proper PCB layout is crucial for optimal performance. The TVS diode should be placed as close as possible to the protected component.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess