EN
  • EN
  • DE

MAX6381LT30D3+T

Part No MAX6381LT30D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 1.8V to 5V 6-Pin UDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Maximum Operating Temperature 125 °C
Max Power Dissipation 167.7 mW
Max Reset Threshold Voltage 3.08 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.93 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Overvoltage Threshold 3.08 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.93 V
Watchdog Timer No
Win Source Part Number 1075585-MAX6381LT30D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6381LT30D3+T CAD Model

Description

Maxim Integrated MAX6381LT30D3+T Microprocessor Reset Circuit

The MAX6381LT30D3+T is a compact, high-precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a reliable solution for systems that require a reset signal to the µP whenever the supply voltage drops below a predetermined threshold. This tiny device is a crucial component for maintaining system integrity and preventing data corruption during power failures or brownouts.

Key Features

  • Voltage Monitoring: The MAX6381LT30D3+T monitors a fixed 3.0V supply voltage, ensuring that the connected microprocessor operates within its specified voltage range for optimal performance.
  • Reset Timeout: It offers a 140ms minimum power-on reset timeout (td) which provides the system with adequate time to stabilize before the microprocessor starts its operation.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, with a typical supply current of only 1.1µA, which helps to extend battery life in portable devices.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5% over the entire temperature range, ensuring reliable operation under varying conditions.
  • Operating Temperature Range: The device functions effectively across a wide temperature range from -40°C to +125°C, accommodating various industrial and commercial environments.
  • Package: It comes in a tiny, 6-pin SOT-23 package, making it suitable for space-constrained applications.
  • Push-Pull Active-Low Reset Output: The output type is push-pull active-low which provides a strong signal for resetting the microprocessor without requiring an external pull-up resistor.

Applications

The MAX6381LT30D3+T is ideal for use in a variety of applications where reliable voltage monitoring is critical. These applications include:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Medical Devices

With its precise voltage monitoring capabilities and low power consumption, the MAX6381LT30D3+T from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and safeguard against the consequences of unscheduled system resets.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess