EN
  • EN
  • DE

1SMA4754A

Part No 1SMA4754A
Manufacturer EIC discrete Semiconductors
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1122306-1SMA4754A
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMA4754A CAD Model

Description

The 1SMA4754A is a surface-mount Zener diode manufactured by EIC Discrete Semiconductors. It is specifically designed for voltage regulation and transient voltage suppression (TVS) applications. The “4754A” designates a Zener voltage of 39V. This diode provides a stable voltage reference when the reverse voltage exceeds its Zener voltage, making it suitable for protecting sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • Transient Voltage Suppression (TVS): Protecting sensitive circuits from voltage transients.
  • Voltage Regulation: Stabilizing voltage levels in electronic devices.
  • Overvoltage Protection: Safeguarding components from voltage spikes and surges.
  • ESD Protection: Protecting circuits from electrostatic discharge events.
  • Power Supply Protection: Ensuring stable and reliable power supply operation.

Features

  • Surface Mount Package: Allows for automated assembly on printed circuit boards.
  • High Surge Capability: Designed to withstand high transient currents.
  • Precise Zener Voltage: Provides accurate and consistent voltage regulation.
  • Low Leakage Current: Minimizes current leakage, improving efficiency.
  • Fast Response Time: Quickly reacts to voltage changes and transients.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Reliable Voltage Clamping: Provides effective protection against voltage surges.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic systems.
  • Extended Component Lifespan: Protects components from premature failure caused by voltage transients.
  • Simplified Circuit Design: Easy to integrate into existing circuits for voltage protection.
  • Automated Assembly: Surface-mount package allows for efficient and cost-effective assembly.

Additional Details

The 1SMA4754A typically features a power dissipation rating of 1W. The operating temperature range usually spans from -65°C to +150°C. The forward voltage drop is approximately 1.2V. The Zener impedance is generally low to ensure efficient voltage regulation. The diode is commonly available in an SMA (DO-214AC) surface-mount package. The surge current rating is a crucial parameter, determining the diode's ability to handle transient voltage events. The maximum reverse leakage current is specified in the datasheet and impacts performance in low-power applications. Proper PCB layout is essential to minimize inductance and ensure effective transient voltage suppression. The clamping voltage is a key parameter, representing the voltage level to which the diode clamps during a transient event. Selecting the correct TVS diode requires careful consideration of the power dissipation, surge current, clamping voltage, and operating temperature.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,940+ $0.0258 $50.0520
4,720+ $0.0212 $100.0640
7,320+ $0.0205 $150.0600
10,105+ $0.0198 $200.0790
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess