The CDRH104R-2R5 is a power inductor manufactured by ECM Electronics Limited. This inductor is well-suited for a wide array of power electronics applications. It is commonly used in DC-DC converters, power supplies, and various filtering circuits.
Applications
- DC-DC converters
- Power supplies (Buck, Boost, Buck-Boost)
- Voltage regulators
- EMI filtering
- LED lighting drivers
Features
- Shielded construction for low EMI
- High current carrying capacity
- Low DC resistance (DCR)
- Compact size
- RoHS compliant
Benefits
- Reduces electromagnetic interference, crucial for sensitive applications.
- Handles high current levels without saturation.
- Minimizes power losses, increasing efficiency.
- Allows for compact designs.
- Meets environmental regulations.
Detailed Specifications
The CDRH104R-2R5 has an inductance value of 2.5µH (microhenries) with a tolerance of ±20%. It has a saturation current (Isat) typically around 9A and a rated current (Irms) around 7A. The DC resistance (DCR) is typically around 0.008 ohms, minimizing power loss. The operating temperature range is -40°C to +125°C. This inductor is characterized by its shielded construction, which significantly reduces electromagnetic interference. The part is RoHS compliant.