The EN2011-A1 (LF) is a crystal oscillator manufactured by Ecliptek Corporation. It is a highly stable and accurate timing device used in a variety of electronic applications. The 'LF' designation indicates that it is lead-free and RoHS compliant. This oscillator provides a precise frequency reference for microcontrollers, microprocessors, and other digital circuits.
Applications:
- Microcontrollers
- Microprocessors
- Real-time clocks (RTCs)
- Communication equipment
- Industrial control systems
Features:
- High frequency stability
- Low jitter
- Wide operating temperature range
- Low power consumption
- RoHS compliant
- Surface mount package
Benefits:
- Accurate and reliable timing reference
- Stable performance over temperature variations
- Reduced electromagnetic interference (EMI)
- Long-term stability
- Easy integration into circuit boards
Additional Details:
The EN2011-A1 (LF) typically operates at a specific frequency, which is determined by the application requirements (this detail is not available without further specifications). It uses a quartz crystal to generate a stable frequency signal. The output signal is typically a CMOS or TTL compatible square wave. The supply voltage is typically 3.3V or 5V, depending on the specific model. The operating temperature range is usually from -40°C to +85°C. The package type is typically a small surface mount device (SMD), such as a 2.5 x 2.0 mm or 3.2 x 2.5 mm package. Ecliptek Corporation is a well-known manufacturer of crystal oscillators and other frequency control products, known for their high quality and reliability.
When selecting a crystal oscillator, it is important to consider the frequency stability, jitter, operating temperature range, and supply voltage requirements of the application. The EN2011-A1 (LF) is a suitable choice for applications that require a high-performance and reliable timing reference.