EN
  • EN
  • DE

EA2532FA13-12.000M

Part No EA2532FA13-12.000M
Manufacturer Ecliptek Corporation
Catalog Crystals
Description Quartz Crystal Resonator 2.5mm x 3.2mm x 0.8mm 4 Pad Ceramic Surface Mount (SMD) 12.000MHz ±30ppm/50ppm over -20°C to...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12 MHz
Frequency Tolerance 0.003 %
Material Ceramic
Number of Contacts 4
Number of Pins 4
Packaging Bulk
Win Source Part Number 1174846-EA2532FA13-12.000M
Categories Crystals
Manufacturer Ecliptek Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EA2532FA13-12.000M CAD Model

Description

The EA2532FA13-12.000M is a crystal oscillator manufactured by Ecliptek Corporation. Crystal oscillators are electronic components that generate a stable and precise clock signal, crucial for synchronizing operations within electronic circuits. This particular oscillator operates at a frequency of 12.000 MHz.

Applications

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTCs)
  • Communication devices
  • Frequency synthesizers

Key Features

  • Frequency: 12.000 MHz
  • Output waveform: CMOS compatible
  • Supply voltage: Typically 3.3V or 5V (consult datasheet)
  • Frequency stability: Specified in ppm (parts per million)
  • Operating temperature range: Industrial or commercial grade

Benefits

  • Provides a stable and accurate clock signal
  • Ensures reliable operation of electronic circuits
  • Simplifies circuit design
  • Reduces jitter and timing errors
  • Enables precise timing and synchronization

Additional Details

The EA2532FA13-12.000M is typically packaged in a small surface mount package (SMD). The CMOS output waveform is compatible with a wide range of digital logic circuits. The frequency stability specification indicates how much the frequency will deviate over temperature and voltage variations. The operating temperature range determines the environmental conditions in which the oscillator can operate reliably. Ecliptek provides detailed datasheets for the EA2532FA13-12.000M, including specifications for frequency stability, supply voltage, current consumption, and operating temperature range. Proper decoupling capacitors should be placed near the oscillator to minimize noise and ensure stable operation. The oscillator should be placed as close as possible to the microcontroller or microprocessor it is clocking. Crystal oscillators are essential components in virtually all electronic devices that require precise timing. The 12.000 MHz frequency is a common choice for many applications. Careful selection of the crystal oscillator is crucial for achieving optimal system performance.

The EA2532FA13 is a specific series from Ecliptek, and the -12.000M indicates the 12MHz frequency. The datasheet for the exact part number should be consulted for precise specifications, as there may be slight variations depending on the specific model.

You May Also Be Interested in

Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess